EN
  • EN
  • DE
  • IT

SN74LV139APW

Part No SN74LV139APW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LV139
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1255156-SN74LV139APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV139APW CAD Model

Description

SN74LV139APW Dual 2-Line to 4-Line Decoder/Demultiplexer by Texas Instruments

The SN74LV139APW is a versatile and high-performance dual 2-line to 4-line decoder/demultiplexer designed and manufactured by Texas Instruments. This integrated circuit is part of the LV family, which signifies its low-voltage operation, making it suitable for a wide range of applications in modern digital systems. The SN74LV139APW is well-suited for implementation in systems that require a reduction in power consumption without sacrificing speed and performance.

Encased in a 16-pin TSSOP package, the SN74LV139APW offers a compact footprint for space-constrained applications. It is designed to operate with a 2-V to 5.5-V V<sub>CC supply voltage range, providing the flexibility to work with various logic levels and interfacing with both 3.3V and 5V systems seamlessly. Its low power consumption and high-speed operation are hallmarks of the device, with typical t<sub>pd (propagation delay time) being only 6.5 ns at 5 V.

The device features two individual 2-line to 4-line decoders, each with its own address input (A and B), an active-low enable input (G), and four mutually exclusive outputs (Y0 to Y3). When the enable input is held low, the respective decoder selects one of the four outputs corresponding to the binary value on inputs A and B, driving it low. When the enable input is high, all outputs of the decoder are held high, effectively disabling the decoder.

This decoder/demultiplexer is ideal for a variety of applications, such as memory chip select decoding, data routing, and hardware programming where multiple selection lines are required. Its low-power Schottky (LVS) technology ensures reduced power consumption without compromising speed, which is critical for battery-operated and power-sensitive designs.

In summary, the SN74LV139APW from Texas Instruments is a reliable and efficient solution for designers seeking a low-voltage, high-speed dual 2-line to 4-line decoder/demultiplexer. With its versatile power supply compatibility and fast switching capabilities, it stands as a solid choice for a multitude of digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1714 $50.5630
715+ $0.1407 $100.6005
1,105+ $0.1363 $150.6115
1,520+ $0.1319 $200.4880
1,965+ $0.1275 $250.5375
2,625+ $0.1143 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess