The SN74LV14DBLE from Texas Instruments is a high-performance, hex inverter chip with Schmitt-trigger inputs. This integrated circuit is designed for optimal performance in digital systems where noise immunity and higher processing speeds are crucial. The device belongs to the 74LV family, which operates at a lower voltage range, making it suitable for battery-operated and power-sensitive applications.
Key Features:
- Logic Type: Schmitt-Trigger Inverters
- Number of Circuits: 6
- Supply Voltage Range: 2 V to 5.5 V
- Output Current: ±8 mA
- Package: SSOP (Shrink Small-Outline Package)
- Operating Temperature: -40°C to 85°C
The SN74LV14DBLE is characterized by its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This feature provides an inherent hysteresis that enhances noise immunity and allows the device to be used as a cleaner for noisy signals.
Applications:
- Wave shaping and noise filtering
- Signal processing
- Pulse generation
- Digital logic circuits
- Interface circuits
The SN74LV14DBLE is available in a compact SSOP package, which is advantageous for space-constrained applications. Its wide supply voltage range allows for use in a variety of logic systems, while the low-power consumption makes it an excellent choice for portable electronics.
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV14DBLE is subjected to rigorous testing and quality control measures to ensure it meets the industry's high standards. This product is suitable for use in commercial, industrial, and even harsh environments where consistent performance is a necessity.