EN
  • EN
  • DE

SN74LV21ADBR

Part No SN74LV21ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 4-INPIT POSITIVE-AND GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SSOP
Package 14-SSOP (0.209", 5.30mm Width)
RoHS State Request Verification
Win Source Part Number 1255198-SN74LV21ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV21
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV21ADBR CAD Model

Description

Product Overview: SN74LV21ADBR by Texas Instruments

The SN74LV21ADBR is a high-performance, dual 4-input positive-AND gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This logic gate is part of the SN74 family, which is renowned for its low-voltage operation and high-speed performance.

Key Features

  • Low-Voltage Operation: The SN74LV21ADBR operates at a voltage range of 2V to 5.5V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High-Speed Performance: With a typical tpd (propagation delay time) of just 6.5ns at 5V, this device ensures rapid signal processing, which is crucial for high-speed applications.
  • Drive Capability: It can drive up to 8 LSTTL (Low-Power Schottky TTL) loads, providing the flexibility to control multiple devices.
  • Schmitt-Trigger Action: Inputs feature Schmitt-trigger action, allowing the gate to handle slow input transition signals with increased noise immunity.
  • ESD Protection: The device includes on-chip ESD (Electrostatic Discharge) protection circuits to safeguard against static damage, which is essential for maintaining the longevity and reliability of the component.

Package and Quality

The SN74LV21ADBR comes in a SSOP (Shrink Small Outline Package) form factor with 14 pins, offering a compact footprint for space-constrained applications. Texas Instruments ensures high-quality standards, and this product is no exception. It is designed for industrial-grade performance and reliability, with an operating temperature range of -40°C to 85°C.

Applications

Thanks to its versatile features, the SN74LV21ADBR is ideal for a wide array of applications, including:

  • Logic signal gating and processing
  • Function generators
  • Computer systems
  • Data communication
  • Networking equipment
  • Embedded systems

With its combination of low-voltage operation, high-speed performance, and robust design, the SN74LV21ADBR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient logic gate solution.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess