EN
  • EN
  • DE

LT1117IST-3.3#TRPBF

Part No LT1117IST-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1057830-LT1117IST-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1117IST-3.3#TRPBF CAD Model

Description

LT1117IST-3.3#TRPBF Voltage Regulator

The LT1117IST-3.3#TRPBF is a robust fixed voltage regulator designed and manufactured by Linear Technology, a company known for its high-quality power management solutions. This component is part of the LT1117 series, which are low dropout positive regulators with a fixed output of 3.3V. They are designed to provide up to 800mA of output current with a dropout voltage of typically 1.2V at full load.

This voltage regulator is housed in an SOT-223 package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The LT1117IST-3.3#TRPBF is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, making it ideal for automated mass production processes.

Key Features:

  • Fixed Output Voltage: 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • Output Current: Capable of delivering up to 800mA, making it suitable for a wide range of applications.
  • Low Dropout Voltage: Typically 1.2V at full load, allowing for efficient operation even with a low input-to-output voltage differential.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism to protect against overheating.
  • Current Limiting: Built-in current limiting safeguards the regulator and the load from damage due to excessive current.
  • Wide Input Voltage Range: Operates with input voltages up to 20V, providing versatility in various power supply configurations.
  • Package: SOT-223 package is optimized for efficient heat dissipation and space-saving on PCBs.

Applications:

The LT1117IST-3.3#TRPBF is a versatile component that can be used in a variety of applications, including:

  • Post-regulation for switching supplies
  • 5V to 3.3V linear regulator for microcontrollers and digital logic
  • Battery-powered equipment
  • Peripheral power supplies

With its combination of features, the LT1117IST-3.3#TRPBF is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its ease of use, combined with Linear Technology's reputation for quality, makes it a go-to component for a wide range of power management tasks.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7216 $58.3296
13+ $7.9767 $103.6971
20+ $7.7274 $154.5480
27+ $7.4782 $201.9114
35+ $7.2289 $253.0115
47+ $6.4811 $304.6117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess