EN
  • EN
  • DE

SPHWHAHDNM271ZU2D2

Part No SPHWHAHDNM271ZU2D2
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB LC080D 3500K SQUARE  /  LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series LC080D Gen2
Product Status Not For New Designs
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3500K 2-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 11004lm (Typ)
Current - Test 1.62A
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 52V
Lumens/Watt @ Current - Test 131 lm/W
Current - Max 4.14A
CRI (Color Rendering Index) 90
Viewing Angle 115°
Dimension 28.00mm L x 28.00mm W
Height 1.50mm
Light Emitting Surface (LES) 22.00mm Dia
Lens Type Flat
Base Product Number SPHWHAHDNM271
Standard Package 320
ECCN EAR99
Win Source Part Number 1240493-SPHWHAHDNM271ZU2D2
Ultra Librarian 3D Model Ultra Librarian SPHWHAHDNM271ZU2D2 CAD Model

Description

The SPHWHAHDNM271ZU2D2 is a high-power LED manufactured by Samsung. It is designed for applications requiring high luminous flux and efficient energy conversion.

Applications

  • High-Bay Lighting: Illumination for warehouses, factories, and large indoor spaces.
  • Street Lighting: Public road and pathway illumination.
  • Flood Lighting: Outdoor area lighting for security and recreational purposes.
  • Horticultural Lighting: Plant growth and cultivation in controlled environments.
  • Automotive Lighting: Headlights and auxiliary lighting systems.

Features

  • High Luminous Output: Provides exceptional brightness for demanding applications.
  • Energy Efficient: Converts a large portion of electrical energy into light.
  • Long Lifespan: Designed for extended operational life, reducing maintenance costs.
  • Low Thermal Resistance: Facilitates efficient heat dissipation for stable performance.
  • Compact Package: Enables integration into various lighting designs.
  • Wide Viewing Angle: Distributes light evenly across a broad area.
  • RoHS Compliant: Adheres to environmental regulations, free from hazardous substances.

Benefits

  • Reduced Energy Consumption: Lowers electricity bills compared to traditional lighting solutions.
  • Lower Maintenance Costs: Minimizes the need for frequent replacements due to long lifespan.
  • Improved Lighting Quality: Delivers bright, uniform, and visually appealing illumination.
  • Enhanced Safety: Provides better visibility in outdoor and industrial environments.
  • Environmentally Friendly: Reduces carbon footprint through energy conservation and long lifespan.
  • Instant On/Off: Provides immediate full brightness without any warm-up period.
  • Enhanced Plant Growth: Optimized spectral output for horticultural applications.

Additional Details

The SPHWHAHDNM271ZU2D2 LED typically incorporates a ceramic substrate for excellent thermal management, enabling operation at higher drive currents. It is commonly surface mounted onto PCBs and requires effective heat sinking to ensure stable performance. The manufacturer's datasheet provides detailed electrical and optical characteristics, including forward voltage, color temperature, and luminous flux. It is often used in applications where high brightness, energy efficiency, and long-term reliability are crucial, such as street lighting and horticultural lighting systems.

You May Also Be Interested in

New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
Inspired LED, LLC
LED ENG RED 625NM 3LEDS 12M REEL
Need more? Email Us
Inspired LED, LLC
LED ENG NEU WHT 4200K 12M REEL
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
Bridgelux
LED COB V6 HD WARM WHT SQU 2700K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 4000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess