EN
  • EN
  • DE

74LVC3GU04DC,125

Part No 74LVC3GU04DC,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC TRIPLE INVERTER 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP, US8
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 114547-74LVC3GU04DC,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC3GU04DC,125 CAD Model

Description

Product Overview: 74LVC3GU04DC,125

The 74LVC3GU04DC,125 is a high-performance, triple inverting unbuffered gate integrated circuit from NXP Semiconductors, designed to operate over a wide voltage range with a low power consumption. This product is part of NXP's LVC family, which stands for Low-Voltage CMOS, indicating that the device is optimized for low-voltage operation while still maintaining robust performance characteristics.

Key Features

  • Wide Supply Voltage Range: The device is designed to operate with a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Low Power Consumption: Its low static power consumption is a hallmark of the LVC family, making it ideal for battery-powered and power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, offering high-speed operation with a typical propagation delay (t<sub>pd) being only a few nanoseconds.
  • 5V Tolerant Inputs: Inputs can tolerate a 5V input level even when operated at a lower supply voltage, which provides flexibility in mixed-voltage environments and ensures compatibility with older logic levels.
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels are built into the device, ensuring robustness and reliability in handling and operation.

Applications

The versatile nature of the 74LVC3GU04DC,125 makes it suitable for a wide range of applications, including:

  • Logic level shifting and translation
  • Signal inversion
  • Wave shaping and signal processing
  • Clock generation circuits
  • Portable and battery-powered electronics

Package and Quality

The 74LVC3GU04DC,125 is delivered in a compact leadless package, specifically a 8-terminal HVSON package, which is designed for space-constrained applications. The package is also RoHS compliant and Halogen-free, reflecting NXP's commitment to environmental sustainability.

With its combination of wide voltage range operation, low power consumption, and high-speed performance, the 74LVC3GU04DC,125 from NXP is an excellent choice for designers looking to implement efficient and reliable inverting functions in their digital logic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess