EN
  • EN
  • DE

SN74LV273AZQNR

Part No SN74LV273AZQNR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20BGA  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Package / Case 20-VFBGA
Base Product Number SN74LV27
Other Names 296-23265-1,2156-SN74LV273AZQNR,296-23265-2,296-23265-1R,SN74LV273AZQNR,296-23265-2R,-296-23265-1,296-23265-6,-296-23265-1R,296-23265-6R,-SN74LV273AZQNRR,TEXTISSN74LV273AZQNR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258443-SN74LV273AZQNR
Ultra Librarian 3D Model Ultra Librarian SN74LV273AZQNR CAD Model

Description

Product Overview: SN74LV273AZQNR from Texas Instruments

The SN74LV273AZQNR is a high-performance, octal D-type flip-flop with a clear feature, designed by the renowned semiconductor manufacturer Texas Instruments (TI). This integrated circuit (IC) is an essential component for applications requiring the storage or transfer of parallel data. It is widely used in various digital systems such as computers, communication devices, and control systems where reliable and efficient data handling is crucial.

Key Features and Benefits

  • Logic Type: The device is an octal D-type flip-flop, which means it consists of eight flip-flops that can store eight bits of data.
  • Operating Voltage: It operates at a wide range of supply voltages from 2V to 5.5V, making it compatible with various logic levels and suitable for battery-operated and low-voltage applications.
  • Edge-Triggered: The flip-flops in the SN74LV273AZQNR are edge-triggered, capturing data on the rising edge of the clock signal, which ensures precise timing and synchronization within digital systems.
  • Clear Function: The clear input allows the user to reset all flip-flops simultaneously, which is crucial for initializing systems and error recovery processes.
  • Output Drive Capability: With the ability to source or sink up to 24mA, the IC can directly drive LEDs and other output devices, providing a high degree of flexibility in interfacing with other system components.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for power-sensitive applications.
  • High Speed: It offers high-speed performance, which is necessary for applications that require quick data processing and throughput.
  • Packaging: The SN74LV273AZQNR comes in a 20-pin lead-free package that is both environmentally friendly and compliant with current industry standards for electronic components.

Applications

The versatility of the SN74LV273AZQNR makes it suitable for a broad range of applications, including:

  • Buffer storage
  • Data storage
  • Shift registers
  • System control registers

With its robust design and reliable performance, the SN74LV273AZQNR from Texas Instruments is an excellent choice for designers looking to incorporate a dependable flip-flop IC into their digital logic systems.

You May Also Be Interested in

ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess