EN
  • EN
  • DE

SN74LV374ATNS

Part No SN74LV374ATNS
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number SN74LV37
Other Names 2156-SN74LV374ATNS-TI,TEXTISSN74LV374ATNS
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258413-SN74LV374ATNS
Ultra Librarian 3D Model Ultra Librarian SN74LV374ATNS CAD Model

Description

Product Overview: SN74LV374ATNS from Texas Instruments

The SN74LV374ATNS is a high-performance, octal edge-triggered D-type flip-flop from Texas Instruments, designed for use in a wide range of digital applications. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, making it ideal for interfacing with 3.3V logic levels while maintaining compatibility with 5V systems.

Key Features:

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Operating Voltage: 2 V to 5.5 V, suitable for interfacing with various logic levels
  • Output Current: Capable of driving up to 24 mA at the outputs, providing good signal integrity
  • Edge-Triggered: Designed to capture data on the rising edge of the clock signal, ensuring reliable timing and synchronization
  • 3-State Outputs: Facilitates bus interfacing by allowing the outputs to be placed in a high-impedance state
  • Propagation Delay: Fast propagation delay times, enabling high-speed operation for performance-critical applications
  • Package: Available in a compact and surface-mountable Thin Shrink Small Outline Package (TSSOP)

Applications:

The SN74LV374ATNS is versatile and can be used in a multitude of digital systems, including:

  • Microprocessor or microcontroller interface
  • Data storage and retrieval systems
  • Registers and buffers
  • Communication systems
  • Portable electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LV374ATNS is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability across a range of environmental conditions. The device also meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC) standard.

Support and Resources:

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the SN74LV374ATNS into their projects.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess