EN
  • EN
  • DE

SN74LV541ATDWR

Part No SN74LV541ATDWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC  /  Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LV541
Other Names 2156-SN74LV541ATDWR,-SN74LV541ATDWRE4,-SN74LV541ATDWRG4R,SN74LV541ATDWRG4,-296-18662-1,SN74LV541ATDWRE4,296-18662-6,-SN74LV541ATDWRG4,296-18662-1,TEXTISSN74LV541ATDWR,296-18662-2,-SN74LV541ATDWRR,SN74LV541ATDWRG4,-296-18662-1,SN74LV541ATDWRE4,-SN74LV541ATDWRE4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259511-SN74LV541ATDWR
Ultra Librarian 3D Model Ultra Librarian SN74LV541ATDWR CAD Model

Description

The SN74LV541ATDWR from Texas Instruments is a high-performance, octal buffer and line driver designed to provide 3-state outputs that are capable of driving heavily loaded outputs with high-level performance. This integrated circuit is part of the 74LV family, which operates at a voltage range of 2V to 5.5V, making it particularly suitable for interfacing with 3.3V and 5V systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Output Current: -32mA / 32mA, providing robust drive capability
  • Operating Voltage: 2V to 5.5V, allowing for flexible use in various logic level environments
  • Logic Family: 74LV, which is known for low-voltage operation and low power consumption
  • Mounting Type: Surface Mount, which is ideal for modern, compact PCB designs
  • Package / Case: SOIC-20 Wide, providing a good balance between space-saving and ease of handling
  • Operating Temperature: -40°C to 85°C, ensuring reliability over a wide range of environmental conditions

Applications

The SN74LV541ATDWR is suitable for a variety of applications where buffer or line driving with 3-state control is required. It is commonly used in:

  • Data communication systems
  • Address driving for memory modules
  • Input/Output port driving
  • Bus interface or signal buffering

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV541ATDWR is no exception. This device is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs. With Texas Instruments' rigorous testing and quality control measures, you can be confident in the reliability of the SN74LV541ATDWR for your critical applications.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3649 $54.5960
90+ $1.1200 $100.8000
140+ $1.0850 $151.9000
195+ $1.0500 $204.7500
250+ $1.0150 $253.7500
330+ $0.9100 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess