EN
  • EN
  • DE

SN74LV573APWRG4

Part No SN74LV573APWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL LATCH 3ST 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100214-SN74LV573APWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV573APWRG4 CAD Model

Description

Product Overview: SN74LV573APWRG4

The SN74LV573APWRG4 is a high-performance, octal transparent D-type latch with 3-state outputs designed by Texas Instruments. This integrated circuit is part of TI's advanced low-voltage CMOS technology, offering both robust performance and low power consumption. The device is optimized for operation at 2V to 5.5V, making it suitable for a wide range of applications in modern electronic systems.

Key Features

  • Logic Type: Octal Transparent D-Type Latches with 3-State Outputs
  • Operating Voltage: 2V to 5.5V, accommodating a variety of logic level requirements.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, allowing for direct drive of LEDs or other low-power devices.
  • Speed: Fast propagation delays and high-speed operation, ensuring quick response times suitable for high-speed data processing.
  • Package: Available in TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range, making it reliable in various environmental conditions.

Applications

The SN74LV573APWRG4 is designed for use in a vast array of electronic applications, including:

  • Communication systems
  • Microprocessor or microcontroller extension
  • Data storage and retrieval systems
  • Instrumentation and control circuits
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV573APWRG4 is no exception. This product is manufactured to the highest standards and is capable of withstanding the rigorous demands of both commercial and industrial applications.

Environmental Compliance

The SN74LV573APWRG4 is RoHS compliant, ensuring that it meets current environmental standards by restricting the use of hazardous substances in its manufacturing process. This commitment to environmental safety makes it an ideal choice for eco-conscious manufacturers and designers.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2775 $51.3375
385+ $0.2600 $100.1000
600+ $0.2512 $150.7200
860+ $0.2336 $200.8960
1,115+ $0.2249 $250.7635
1,390+ $0.2161 $300.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,680 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess