EN
  • EN
  • DE
  • IT

SN74LV594ADR

Part No SN74LV594ADR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SHFT REG W/OUT 16-SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV594
Other Names 296-38251-2,296-38251-1,296-38251-6,296-SN74LV594ADRCT,SN74LV594ADR,-SN74LV594ADRG4R,-296-38251-1,296-38251-2,296-SN74LV594ADRTR,296-SN74LV594ADRDKR,-SN74LV594ADRE4R,296-38251-6,-SN74LV594ADRG4,SN74LV594ADRE4,-SN74LV594ADRE4,SN74LV594ADRE4,296-38251-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257040-SN74LV594ADR
Ultra Librarian 3D Model Ultra Librarian SN74LV594ADR CAD Model

Description

The SN74LV594ADR from Texas Instruments is a high-performance, 8-bit shift register with output registers that is designed to provide efficient data storage and transfer capabilities for a range of digital applications. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, making it suitable for battery-operated and power-sensitive devices.

The device features an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. With its dual-register architecture, the SN74LV594ADR offers versatility in data handling, allowing for serial-to-parallel data conversion and temporary data storage before it is output in parallel form. This makes it ideal for interfacing with microprocessors or microcontrollers where data needs to be shifted in and then presented in a parallel format.

The SN74LV594ADR operates over a wide voltage range of 2 V to 5.5 V, which provides a great deal of flexibility in designing low-voltage systems. It also features a high clock frequency of up to 100 MHz, ensuring swift data processing and transfer speeds that are essential for high-speed digital systems.

Key features of the SN74LV594ADR include:

  • 8-Bit Serial-In, Parallel-Out Shift: Facilitates efficient data transfer and conversion.
  • Wide Operating Voltage Range: Compatibility with various power supply levels from 2 V to 5.5 V.
  • High Clock Frequency: Supports up to 100 MHz for rapid data processing.
  • Direct Clear Function: Enables resetting of the register for accurate data handling.
  • Output Register: Allows for controlled data output and storage.

The SN74LV594ADR comes in a small-outline package, which is ideal for space-constrained applications. Its robust design and low power consumption make it a reliable choice for digital systems that require efficient data shifting and storage capabilities, such as data acquisition systems, digital signal processing, and communication devices. With Texas Instruments' commitment to quality, the SN74LV594ADR is a dependable component for your digital design needs.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5710 $51.3900
215+ $0.4686 $100.7490
335+ $0.4539 $152.0565
460+ $0.4393 $202.0780
590+ $0.4246 $250.5140
790+ $0.3807 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess