The SN74LVC04ADRG4 from Texas Instruments is a high-performance, hex inverter integrated circuit designed for use in a wide range of digital applications. This device features six independent inverters and operates from a 1.65 V to 5.5 V VCC operating supply range, which makes it suitable for interfacing with both 3.3 V and 5 V logic levels.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 1.65 V to 5.5 V
- Output Drive Capability: ±24-mA at 3.3 V
- Operating Temperature Range: -40°C to 85°C
- Package Type: SOIC-14
- Logic Level Compatibility: 5 V, 3.3 V, and down to 1.65 V
- Propagation Delay Time: 2.6 ns at 3.3 V, 3.4 ns at 2.5 V, and 6.5 ns at 1.65 V
Applications
The versatility of the SN74LVC04ADRG4 makes it ideal for a multitude of digital applications, including:
- Logic level translation
- Signal inversion
- Wave shaping
- Oscillator circuits
- Pulse shaping
Additional Benefits
With its robust design, the SN74LVC04ADRG4 offers several additional benefits:
- Inputs accept voltages up to 5.5 V, allowing direct interfacing with high-voltage logic without the need for level shifters.
- Low power consumption is a key advantage, making it suitable for battery-operated and power-sensitive applications.
- The device's Ioff support ensures that no damaging current will flow when it is powered down.
- Enhanced ESD protection shields the device from electrostatic discharges, ensuring reliability and longevity in challenging environments.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVC04ADRG4 is no exception, and it is manufactured to the highest standards to ensure consistent performance and durability.