EN
  • EN
  • DE

SN74LVC04AQPWRG4Q1

Part No SN74LVC04AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC04
Other Names SN74LVC04AQPWRG4Q1,296-31890-1,2156-SN74LVC04AQPWRG4Q1,296-31890-6,296-31890-2,TEXTISSN74LVC04AQPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257475-SN74LVC04AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVC04AQPWRG4Q1 CAD Model

Description

SN74LVC04AQPWRG4Q1 - Texas Instruments Hex Inverter

The SN74LVC04AQPWRG4Q1 from Texas Instruments is a high-performance, hex inverter integrated circuit designed to meet the rigorous demands of automotive and industrial applications. This advanced logic device belongs to the 74LVC family, which is well-known for its low-voltage operation and compatibility with 5V systems.

Featuring six independent inverters in a single package, the SN74LVC04AQPWRG4Q1 is capable of inverting digital signals, making it an essential component for signal processing in complex electronic systems. Each inverter is designed to ensure minimal propagation delay, high noise immunity, and low power consumption, which are critical parameters for reliable and efficient operation in harsh environments.

The device operates over a broad voltage range of 1.65V to 5.5V, making it versatile for interfacing with both low-voltage and standard logic level circuits. This range of operation also allows the SN74LVC04AQPWRG4Q1 to be used in mixed-voltage systems, providing a buffer between different logic domains.

Key features of the SN74LVC04AQPWRG4Q1 include:

  • Qualified for Automotive Applications
  • Support for 5V Tolerant Inputs
  • Low Power Consumption
  • High Drive Capability: ±24-mA Output Drive at 3.3 V
  • Low Input Capacitance: 1.5 pF (Typical)
  • Ioff Supports Partial-Power-Down Mode Operation
  • ESD Protection Exceeds JESD 22

The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range, which is a critical feature for automotive and industrial applications. Additionally, the SN74LVC04AQPWRG4Q1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor with a PW package designation, which ensures a compact footprint on printed circuit boards.

With its robust design and high functionality, the SN74LVC04AQPWRG4Q1 is an ideal choice for designers looking to implement a high-performance hex inverter in their automotive or industrial electronics. Whether it's used in engine control units, body electronics, or factory automation systems, this Texas Instruments component offers reliability and performance that engineers can trust.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2542 $50.8400
480+ $0.2086 $100.1280
745+ $0.2021 $150.5645
1,025+ $0.1956 $200.4900
1,325+ $0.1890 $250.4250
1,770+ $0.1695 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess