The SN74LVC07APWTE4 from Texas Instruments is a robust, high-performance hex buffer/driver device designed to deliver the optimal balance between speed and power consumption. This integrated circuit is part of the LVC family and is fabricated using advanced silicon-gate CMOS technology to achieve fast propagation delays, low quiescent currents, and high noise immunity.
Key Features
- Logic Type: Hex Buffer/Driver with Open-Drain Outputs
- Voltage Range: Operates from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
- Drive Capability: Capable of driving heavily loaded outputs with up to 32 mA, ideal for driving LEDs or other high-current loads.
- Speed: Fast propagation delays ensure quick response times, making it suitable for high-speed applications.
- Temperature Range: Industrial-grade temperature range from -40°C to 85°C.
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, designed for space-saving on PCBs.
Applications
The SN74LVC07APWTE4 is a versatile component that can be used in a wide range of applications including:
- Level shifting for mixed-voltage systems
- Bus driver for memory address and data lines
- Driving LEDs, relays, and other peripherals
- Signal buffering for increased drive strength
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC07APWTE4 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. With Texas Instruments' expertise in IC design, you can be confident in the consistent performance and longevity of this hex buffer/driver.