EN
  • EN
  • DE

SN74LVC10ARGYR

Part No SN74LVC10ARGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14VQFN / NAND Gate IC 3 Channel 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.7ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74LVC10
Other Names -296-13960-1,TEXTISSN74LVC10ARGYR,296-13960-6,SN74LVC10ARGYRG4,296-13960-2,SN74LVC10ARGYRG4,296-13960-1,-SN74LVC10ARGYRR,2156-SN74LVC10ARGYR,296-13960-6R,-296-13960-1,-SN74LVC10ARGYRG4,-SN74LVC10ARGYRG4R
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257700-SN74LVC10ARGYR
Ultra Librarian 3D Model Ultra Librarian SN74LVC10ARGYR CAD Model

Description

Product Overview: SN74LVC10ARGYR

The SN74LVC10ARGYR is a high-performance, triple 3-input positive-NAND gate integrated circuit (IC) from Texas Instruments, a leader in semiconductor solutions. This logic gate IC is designed to operate on a wide voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. It is part of the SN74LVC family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: Triple
  • Inputs per Circuit: 3
  • Output Type: Standard
  • Voltage - Supply: 1.65V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-VQFN (3.5x3.5)

Performance and Quality

The SN74LVC10ARGYR is built to deliver high-speed performance while maintaining low power dissipation. The device features a balanced propagation delay and transition times, ensuring fast and reliable operation in high-speed logic systems. It is also characterized for operation from -40°C to 85°C, providing a robust solution for industrial applications.

Applications

With its versatile voltage range and low-power characteristics, the SN74LVC10ARGYR is ideal for a wide range of applications, including:

  • Smartphones, Tablets, and Wearable Technology
  • Computing and Data Storage
  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure

Environmental and Regulatory Compliance

The SN74LVC10ARGYR is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from environmentally harmful substances such as lead, mercury, and cadmium. Texas Instruments is committed to environmental stewardship and produces components that meet global environmental regulations.

Ordering and Packaging

Offered in a compact 14-VQFN (3.5x3.5) package, the SN74LVC10ARGYR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Texas Instruments provides comprehensive technical support and documentation, making the integration of the SN74LVC10ARGYR into your design project seamless and straightforward.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2075 $50.8375
590+ $0.1702 $100.4180
910+ $0.1649 $150.0590
1,255+ $0.1596 $200.2980
1,625+ $0.1543 $250.7375
2,170+ $0.1383 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess