EN
  • EN
  • DE

SN74LVC112ANSR

Part No SN74LVC112ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element JK Type Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name 74LVC112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74LVC112ANSRG4, -SN74LVC112ANSRG4-NDR, -296-29376-1, SN74LVC112ANSRE4-ND, -296-29376-1-ND, SN74LVC112ANSR-ND, -SN74LVC112ANSRE4, SN74LVC112ANSRG4, SN74LVC112ANSRE4, -SN74LVC112ANSRE4-NDR, SN74LVC112ANSRG4-ND, 296-29376-6, 296-29376-1, -SN74LVC112ANSR-NDR, 296-29376-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896727-SN74LVC112ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LVC112ANSR CAD Model

Description

Product Overview: SN74LVC112ANSR by Texas Instruments

The SN74LVC112ANSR from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is part of the LVC family, which signifies that it operates at a low voltage while maintaining high-speed capabilities. The SN74LVC112ANSR is designed with the modern system's need for speed and power efficiency in mind, making it an excellent choice for a wide range of digital applications.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with Set and Reset
  • Operating Voltage: 1.65 V to 3.6 V, which allows for use in low-voltage applications
  • High Speed: Propagation delay time typically at 3.4 ns at 3.3 V, providing swift response for high-speed systems
  • Output Current: Capable of sourcing or sinking up to 24 mA, offering robust drive capabilities
  • Edge Triggered: Positive-edge triggered, ensuring reliable synchronization with the system clock
  • Package: Comes in a compact 16-pin SOP (Small Outline Package) that is surface-mountable, saving valuable board space

Applications

The SN74LVC112ANSR is versatile and can be used in various digital circuits. Its primary applications include:

  • Frequency dividers
  • Counters
  • Control registers
  • Data storage
  • Toggle circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVC112ANSR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliable performance even under challenging conditions. The device also supports the standard operating temperature range from -40°C to 85°C, providing stability across various environments.

Environmental Compliance

The SN74LVC112ANSR is RoHS compliant, meaning it is manufactured with the restriction of certain hazardous substances, making it an environmentally friendly choice for electronic designs.

With its combination of low power consumption, high speed, and versatile functionality, the SN74LVC112ANSR from Texas Instruments stands out as a robust component for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6662 $53.2960
185+ $0.5467 $101.1395
285+ $0.5296 $150.9360
395+ $0.5125 $202.4375
505+ $0.4954 $250.1770
680+ $0.4442 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess