EN
  • EN
  • DE
  • IT

SN74LVC139AGQNR

Part No SN74LVC139AGQNR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFBGA
Manufacturer Package 20-BGA MICROSTAR JUNIOR (4x3)
Win Source Part Number 1255445-SN74LVC139AGQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC139
Introduction Date March 01, 1994
ECCN EAR99
Country of Origin Japan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVC139AGQNR CAD Model

Description

Product Overview: SN74LVC139AGQNR

The SN74LVC139AGQNR is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit produced by Texas Instruments (TI), a leader in the semiconductor industry. This device is designed to provide efficient decoding and demultiplexing functions for a variety of digital applications. It is part of the LVC family, which stands for Low-Voltage CMOS, indicating that this IC operates at a lower voltage with reduced power consumption.

The SN74LVC139AGQNR is capable of operating on a 3.3V supply, with a voltage range from 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels commonly used in modern digital systems. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

One of the key features of this product is its dual 2-line to 4-line decoder/demultiplexer configuration, which allows for the selection of one of four outputs for each decoder section, based on the input combination at the two select inputs. This makes the SN74LVC139AGQNR an ideal choice for implementing non-inverting decoder functions or for expanding the output lines of a CPU or a memory address bus.

The SN74LVC139AGQNR comes in a compact, surface-mount QFN package, which makes it suitable for use in space-constrained applications. Its small form factor also aids in achieving a high level of integration on printed circuit boards (PCBs).

Additionally, the device features multiple GND and Vcc pins to minimize noise and improve the power distribution throughout the IC. It also has a high drive capability, with the ability to source or sink up to 24mA at the output, providing robust signal driving power for connected devices.

Overall, the SN74LVC139AGQNR from Texas Instruments is a versatile and efficient solution for digital systems requiring decoding or demultiplexing functionality. Its low power consumption, robust operating temperature range, and compact packaging make it a reliable and practical component for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess