EN
  • EN
  • DE

SN74LVC162244AZQLR

Part No SN74LVC162244AZQLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER NON-INVERT 3.6V 56BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFBGA
Supplier Device Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Family Part Number 74LVC162244
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 756765-SN74LVC162244AZQLR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC162244AZQLR CAD Model

Description

SN74LVC162244AZQLR - Texas Instruments

The SN74LVC162244AZQLR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to address the requirements of high-speed signal transmission while maintaining low power consumption. This device is part of the LVC family, which stands for Low-Voltage CMOS, ensuring compatibility with modern low-voltage logic levels.

Constructed with an advanced BiCMOS technology, the SN74LVC162244AZQLR operates at a voltage range of 2.7V to 3.6V, making it ideal for interfacing with 3.3V logic systems. This buffer and line driver is capable of driving heavily loaded outputs at high speeds, without compromising signal integrity, which is crucial for high-speed digital systems.

Key Features:

  • 16-bit bus interface.
  • Wide operating voltage range (2.7V to 3.6V).
  • High-drive outputs (-32 mA IOH, 64 mA IOL).
  • Low power consumption technology.
  • Output port features voltage clamping diodes.
  • Supports 5V tolerant inputs.
  • Latch-up performance exceeds 250 mA per JESD 17.
  • ESD protection exceeds JESD 22.

The device features three-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit. This is particularly useful in bus-oriented systems where multiple drivers can share the same line. The SN74LVC162244AZQLR is also equipped with control functions that include two output-enable (OE) inputs to facilitate the use of the device in a variety of applications.

Its robust construction ensures that the SN74LVC162244AZQLR is protected against excessive voltage with its integrated clamping diodes, and it is designed to withstand electrostatic discharge (ESD) events. The package type for this product is a 48-pin Thin Shrink Small Outline Package (TSSOP), providing a compact footprint suitable for space-constrained applications.

Whether used in computing, telecommunications, or digital signal processing, the SN74LVC162244AZQLR from Texas Instruments represents a reliable solution for designers looking to optimize their high-speed digital interfaces with a trusted industry name.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5581 $51.1620
48+ $2.0990 $100.7520
74+ $2.0334 $150.4716
102+ $1.9678 $200.7156
132+ $1.9022 $251.0904
176+ $1.7054 $300.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess