SN74LVC16244A-EP Enhanced Product 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs
The SN74LVC16244A-EP from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 3.3-V systems. It is part of the Enhanced Product (EP) range, which ensures the device meets the stringent requirements of military and space applications, offering extended temperature ranges and enhanced reliability.
Key Features:
- Operational Range: This device is designed to operate from 2.7 V to 3.6 V, making it suitable for a variety of low-voltage applications.
- High-Speed: With a typical tpd of 3.9 ns at 3.3 V, the SN74LVC16244A-EP is capable of high-speed operation, which is critical for fast data transmission and high-performance computing tasks.
- Drive Capability: It can drive up to 24 mA at the outputs, providing good signal integrity and reducing the risk of data loss due to long cables or challenging electrical environments.
- 3-State Outputs: The 3-state outputs allow the device to be placed in a high-impedance mode, which is useful for bus-oriented systems where multiple drivers can share the same connection.
- Low Power Consumption: The device features a low ICC of 20 µA maximum, which minimizes power consumption and heat generation, making it ideal for power-sensitive applications.
- Robustness: Enhanced Product (EP) devices are characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme conditions.
- Quality and Reliability: The SN74LVC16244A-EP is manufactured in facilities that are ISO 9001:2000 and TS16949 certified, and it is AEC-Q100 qualified, ensuring high standards of quality and reliability.
The SN74LVC16244A-EP is available in a variety of packages, including the 48-pin SSOP (DB), 48-pin TSSOP (DGG), and 48-pin TVSOP (DGV). It is characterized for operation from -55°C to 125°C, which makes it suitable for harsh environments.
With its robust design and advanced features, the SN74LVC16244A-EP is an excellent choice for critical military, aerospace, and high-reliability industrial applications where performance and durability are paramount.