EN
  • EN
  • DE

SN74LVC1G00DCKTE4

Part No SN74LVC1G00DCKTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-NAND GATE | IC GATE NAND 1CH 2-INP SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4.3ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Family Part Number 74LVC1G00
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1255492-SN74LVC1G00DCKTE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G00DCKTE4 CAD Model

Description

Overview of SN74LVC1G00DCKTE4

The SN74LVC1G00DCKTE4 is a high-performance, single 2-input positive-NAND gate integrated circuit (IC) from Texas Instruments, crafted for optimal efficiency and reliability in a wide array of applications. This device operates on a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. It is part of the 74LVC family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Logic Type: 2-Input Positive-NAND Gate
  • Supply Voltage: 1.65V to 5.5V, accommodating both 3.3V and 5V logic levels
  • Output Drive Capability: Can drive up to 24mA at the outputs, providing good signal integrity
  • Logic Level Translation: Capable of translating between different logic levels for mixed-voltage systems
  • Package: Supplied in a compact 5-Pin SC-70 (SOT-353) package, ideal for space-constrained applications
  • Temperature Range: Designed to operate over an extended temperature range from -40°C to +125°C, suitable for industrial environments
  • RoHS Compliant: Meets environmental standards by being RoHS compliant

Applications

The versatility of the SN74LVC1G00DCKTE4 makes it a prime choice for a variety of electronic systems, including:

  • Smartphones and personal electronics
  • Computing and storage platforms
  • Networking equipment
  • Industrial controls and automation
  • Portable and battery-operated devices

Performance and Quality

Texas Instruments is recognized for its commitment to producing high-quality components that meet rigorous industry standards. The SN74LVC1G00DCKTE4 is no exception, offering excellent performance with its fast switching times and low power dissipation. Its robust design ensures reliable operation even under challenging conditions, making it a dependable choice for designers and engineers looking to incorporate a NAND logic function into their systems.

With its combination of features, the SN74LVC1G00DCKTE4 is a valuable component for any project requiring a compact, low-power, and versatile NAND gate solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 946,270 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess