EN
  • EN
  • DE

SN74LVC1G04DPWR

Part No SN74LVC1G04DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 4XDFN / Single Inverter Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 4-XDFN (0.8x0.8)
Manufacturer Package 4-XFDFN Exposed Pad
Part Number Series 74LVC1G04
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800836-SN74LVC1G04DPWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G04DPWR CAD Model

Description

SN74LVC1G04DPWR Single Inverter Gate - Texas Instruments

The SN74LVC1G04DPWR is a single inverter gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

The SN74LVC1G04DPWR operates on a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels without the need for level shifting. This feature is particularly advantageous for battery-operated and low-power applications where energy efficiency is critical. The device ensures minimal power consumption while maintaining fast switching speeds.

This inverter gate is housed in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) and is characterized by its small footprint, which is ideal for space-constrained applications. The small size does not compromise its performance or reliability, as it is designed to support the stringent requirements of modern electronics.

The SN74LVC1G04DPWR supports a wide operating temperature range of -40°C to 125°C, ensuring stable performance across various environmental conditions. It also features a high degree of ESD (Electrostatic Discharge) protection, safeguarding the device from potential damage during handling and operation.

Texas Instruments has designed this product with versatility in mind, making it a suitable component for a diverse range of applications, including but not limited to, logic level conversion, signal inversion, pulse shaping, and oscillator circuits. The high drive strength and balanced propagation delays ensure that signals are processed with high integrity, reducing the likelihood of errors in digital circuits.

In summary, the SN74LVC1G04DPWR is a highly reliable and efficient solution for designers looking to incorporate a single inverter gate into their electronic designs. With its low-power consumption, broad voltage compatibility, and robust performance, it stands as a testament to Texas Instruments' commitment to quality and innovation in the semiconductor industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1435 $50.2250
850+ $0.1178 $100.1300
1,315+ $0.1141 $150.0415
1,815+ $0.1104 $200.3760
2,345+ $0.1067 $250.2115
3,135+ $0.0957 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess