Product Description: Texas Instruments SN74LVC1G06DCKR
The SN74LVC1G06DCKR is a high-quality, single inverter buffer/driver with open-drain outputs from Texas Instruments. This device is designed for 1.65-V to 5.5-V VCC operation, and the inputs can be driven from either 3.3-V or 5-V devices. This feature allows the use of this device as a translator in a mixed 3.3-V/5-V system environment.
The SN74LVC1G06DCKR offers excellent performance with a propagation delay time of less than 5.5 ns. The device functions include an input clamp diode which allows unlimited ringing voltage to be tolerated without causing damage. This makes it a highly reliable component for various applications.
It is available in a small SC-70 (DCK) package, making it suitable for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring its reliable performance in a wide range of environmental conditions.
Key Features:
- Operates From 1.65 V to 5.5 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 5.5 ns at 3.3 V
- Available in the Texas Instruments NanoFree™ Package
- Supports 5-V VCC Operation
- Input Clamp Diodes Eliminate High-Speed Termination Effects
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- ESD Protection Exceeds JESD 22
The SN74LVC1G06DCKR is ideal for a wide variety of applications including telecommunications, computing, storage, and more. With its high-speed performance, low-power consumption, and robust design, it is a versatile and reliable choice for your system design.