EN
  • EN
  • DE

SN74LVC1G07DRY2

Part No SN74LVC1G07DRY2
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6SON / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74LVC1G07
Other Names SN74LVC1G07DRY2,296-SN74LVC1G07DRY2TR,296-SN74LVC1G07DRY2DKR,296-SN74LVC1G07DRY2CT
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259445-SN74LVC1G07DRY2
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G07DRY2 CAD Model

Description

SN74LVC1G07DRY2 - Texas Instruments

The SN74LVC1G07DRY2 is a high-performance, single-buffer/driver device from Texas Instruments, designed to meet the demanding requirements of today's advanced digital circuits. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Featuring a wide operating voltage range from 1.65V to 5.5V, the SN74LVC1G07DRY2 ensures that it can be integrated into a variety of systems without the need for level shifting. This makes it an ideal choice for interfacing with both 3.3V and 5V logic levels, providing designers with the flexibility to work in a multitude of environments.

The device comes in an ultra-small, 6-pin SOT-363 package, making it suitable for space-constrained applications. Despite its small size, it delivers robust performance with a high drive capability, allowing it to drive capacitive loads while maintaining signal integrity. This is particularly beneficial in applications where signal propagation delays are critical.

One of the key features of the SN74LVC1G07DRY2 is its open-drain output. This allows for the creation of wired-OR logic configurations, where multiple outputs can be connected together to perform complex logic functions. This feature also enables the device to be used in applications such as I²C bus interfacing, where open-drain connections are often required.

The SN74LVC1G07DRY2 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. This makes it suitable for industrial and automotive applications, where extreme temperatures are common.

In summary, the SN74LVC1G07DRY2 from Texas Instruments is a versatile and reliable component that offers low-voltage operation, high drive capability, and an open-drain output in a compact package. Its ability to interface with multiple logic levels and perform in harsh environments makes it a valuable addition to any digital circuit design.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7742 $50.3230
160+ $0.6352 $101.6320
245+ $0.6154 $150.7730
340+ $0.5955 $202.4700
435+ $0.5757 $250.4295
585+ $0.5161 $301.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess