EN
  • EN
  • DE
  • IT

SN74LVC1G07QDRYRQ1

Part No SN74LVC1G07QDRYRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6USON  /  Buffer, Non-Inverting 1 Element 1 Bit per Element Output 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Current - Output High, Low 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74LVC1G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74LVC1G07QDRYRQ1CT,296-SN74LVC1G07QDRYRQ1DKR,296-SN74LVC1G07QDRYRQ1TR
Standard Package 5,000
Win Source Part Number 1095159-SN74LVC1G07QDRYRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G07QDRYRQ1 CAD Model

Description

Product Overview: SN74LVC1G07QDRYRQ1 from Texas Instruments

The SN74LVC1G07QDRYRQ1 is a high-performance, single buffer/driver with open-drain output from Texas Instruments, designed to operate from a 1.65 V to 5.5 V supply voltage range. This makes it suitable for interfacing with both 3.3 V and 5 V systems, providing the flexibility needed for a variety of applications. The device is part of the LVC family, which is known for low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

The open-drain output of the SN74LVC1G07QDRYRQ1 allows for the creation of wired-OR logic gates, which can be useful in a number of logic-level translation and signal isolation applications. The device is capable of driving up to 32 mA at the output, ensuring sufficient current for many standard operations. Additionally, this product features a high level of ESD protection, withstanding up to 2000 V human body model and 200 V machine model, which is crucial for maintaining the integrity of the device in environments where static discharge is a concern.

One of the key advantages of the SN74LVC1G07QDRYRQ1 is its support for 5 V tolerant inputs, which enables the device to be used in mixed-voltage environments without the need for additional level-shifting components. This simplifies design and reduces overall system cost.

Available in a small and thin 6-pin SON package, the SN74LVC1G07QDRYRQ1 is optimized for space-constrained applications. Its compact footprint makes it an excellent choice for handheld devices, portable electronics, and other systems where board space is at a premium.

The operating temperature range of the SN74LVC1G07QDRYRQ1 spans from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. This robust temperature range, combined with Texas Instruments' reputation for quality and reliability, makes this buffer/driver a dependable component for automotive and industrial applications, as well as consumer electronics.

In summary, the SN74LVC1G07QDRYRQ1 from Texas Instruments is a versatile and reliable choice for designers looking to implement open-drain output interfaces, logic-level translation, or signal isolation in their electronic systems.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3327 $51.5685
370+ $0.2730 $101.0100
570+ $0.2645 $150.7650
785+ $0.2560 $200.9600
1,015+ $0.2474 $251.1110
1,355+ $0.2218 $300.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess