EN
  • EN
  • DE

SN74LVC1G08DBV3

Part No SN74LVC1G08DBV3
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095160-SN74LVC1G08DBV3
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G08DBV3 CAD Model

Description

Product Overview: SN74LVC1G08DBV3

The SN74LVC1G08DBV3 is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments. This device operates on a voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. With its small footprint and low power consumption, the SN74LVC1G08DBV3 is an excellent choice for a wide variety of applications including portable electronics, computing devices, and embedded systems.

Key Features

  • Logic Type: 2-Input AND Gate
  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Output Drive Capability: ±8 mA at 3.3V
  • Logic Level Compatibility: TTL-Compatible
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5
  • Propagation Delay Time: 3.4 ns at 3.3V, 2.9 ns at 5V (Max)

Performance and Efficiency

The SN74LVC1G08DBV3 is designed for optimal performance with a balanced propagation delay and minimized power consumption. It features a low input capacitance and a reduced output drive, which significantly lowers the total power used. This makes it an ideal choice for battery-operated devices where power efficiency is critical.

Robust Design

This device is built to be robust with inputs and outputs that are protected against ±8 kV human body model electrostatic discharge (ESD) events. Its wide operating temperature range ensures reliable operation in challenging environmental conditions.

Applications

The SN74LVC1G08DBV3's versatile design makes it well-suited for a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Embedded Systems
  • IoT Devices
  • Consumer Electronics
  • Data Communication Infrastructure

Conclusion

With its compact size, low power consumption, and high ESD protection, the SN74LVC1G08DBV3 from Texas Instruments is a reliable and efficient solution for implementing logic functions in a wide range of electronic products. Its versatility and performance make it a go-to component for designers looking to optimize their digital systems.

You May Also Be Interested in

Shikues
Need more? Email Us
SiTIME
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0318
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0357 $50.1585
2,995+ $0.0334 $100.0330
4,645+ $0.0323 $150.0335
6,670+ $0.0300 $200.1000
8,655+ $0.0289 $250.1295
10,795+ $0.0278 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 917,380 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess