The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74LVC1G125DCKR

Part No SN74LVC1G125DCKR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.036 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
985+
$0.0510
$50.235
2,385+
$0.0420
$100.170
3,660+
$0.0410
$150.060
5,000+
$0.0400
$200.000
6,580+
$0.0380
$250.040
8,825+
$0.0340
$300.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,356,400 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 007202-SN74LVC1G125DCKR
Family Name SN74LVC1G125
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Application Field Used in Defence, Military & Aerospace, Communications & Networking, Motor Drive & Control, Power Management, Consumer Electronics, Imaging, Video & Vision
Alternative Parts
(Cross-Reference)
74LX1G125CTR;  74LX1G125C; NLV17SZ125DFT1G;  

Description

Product Description: SN74LVC1G125DCKR from Texas Instruments

The SN74LVC1G125DCKR is a high-quality, single bus buffer gate with 3-state outputs from the renowned manufacturer, Texas Instruments. This product is part of the SN74LVC1G125 series, well-known for its top-tier performance and reliability.

Key Features

  • Operates from 1.65 V to 5.5 V
  • Max tpd of 3.7 ns at 3.3 V
  • Low power consumption, ICC of 10 μA Max
  • Inputs accept voltages to 5.5 V

These features make the SN74LVC1G125DCKR a versatile choice for a wide range of applications, offering both efficiency and flexibility.

Applications

This single bus buffer gate can be used in various applications, including but not limited to:

  • AV receivers
  • Public address systems
  • Intercoms

Quality and Reliability

As a product of Texas Instruments, the SN74LVC1G125DCKR is designed to meet the highest standards of quality and reliability. Texas Instruments is a globally recognized leader in the electronics industry, known for its commitment to manufacturing excellence and innovation.

Package and Ordering Information

The SN74LVC1G125DCKR comes in a 5-pin SC-70 package. It is available for order from Texas Instruments' official website as well as authorized distributors worldwide.

In conclusion, the SN74LVC1G125DCKR from Texas Instruments is a high-performance, reliable, and efficient single bus buffer gate that is suitable for a variety of applications. Its high-quality design and features make it a valuable addition to any electronic system.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.