EN
  • EN
  • DE

SN74LVC1G14DBVRG4

Part No SN74LVC1G14DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SGL SCHMT-TRIG INVERT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V to 1.87 V
Logic Level - High 1.16 V to 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1100393-SN74LVC1G14DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DBVRG4 CAD Model

Description

Product Overview: SN74LVC1G14DBVRG4

The SN74LVC1G14DBVRG4 is a high-performance, single Schmitt-trigger inverter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is a part of the 74LVC family and is fabricated with advanced silicon-gate CMOS technology to provide a device that has both high-speed operation and the capability to handle 5V tolerant inputs.

Key Features

  • Logic Type: Schmitt-trigger inverter
  • Supply Voltage Range: 1.65V to 5.5V, allowing for use in a variety of logic systems and making it compatible with both 3.3V and 5V logic levels.
  • Logic Level Translation: Capable of translating inputs between 1.8V and 5V without the need for external components.
  • Output Drive Capability: Can drive up to 32mA at the output, providing good signal strength for connected devices.
  • Propagation Delay: Fast propagation delay times, typically 2.9ns at 5V, 3.2ns at 3.3V, and 4.1ns at 1.8V, ensuring quick response times in high-speed applications.
  • Temperature Range: Operational in a wide temperature range from -40°C to +125°C, suitable for industrial applications.
  • Package: Available in a small 5-pin SOT-23 (DBV) package, ideal for space-constrained applications.
  • RoHS Compliant: Meets environmental standards as it is lead-free and RoHS compliant.

Applications

The SN74LVC1G14DBVRG4 is versatile and can be used in a wide array of electronic applications. It's commonly found in:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch-free power-up / power-down circuitry
  • Interface or level-shifting applications
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G14DBVRG4 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards that customers expect from TI products. This commitment to quality makes the SN74LVC1G14DBVRG4 a reliable choice for designers and engineers looking for a dependable Schmitt-trigger inverter for their next project.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,560+ $0.0360 $200.1600
7,205+ $0.0347 $250.0135
9,010+ $0.0333 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,880 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess