EN
  • EN
  • DE

SN74LVC1G14DCKRG4

Part No SN74LVC1G14DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL SCHMT-TRIG INVERT SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V to 1.87 V
Logic Level - High 1.16 V to 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1100397-SN74LVC1G14DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DCKRG4 CAD Model

Description

The SN74LVC1G14DCKRG4 is a high-performance, single Schmitt-trigger inverter designed by Texas Instruments to meet the demands of modern electronics applications. This versatile component is a part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: Schmitt-Trigger Inverter
  • Package / Case: SC-70-5
  • Mounting Type: Surface Mount
  • Output Type: Push-Pull
  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Logic Level - Low: 0.8V (Max) at 3.3V
  • Logic Level - High: 2V (Min) at 3.3V

Performance and Applications

The SN74LVC1G14DCKRG4 is optimized for low-power consumption while maintaining high-speed operation, making it ideal for battery-powered devices. Its Schmitt-trigger input provides a hysteresis effect, which enhances noise immunity and allows for slow input transition. This feature makes the inverter particularly suitable for applications with noisy environments or where slow input transitions are expected.

With its wide operating voltage range, this device can be used in systems that require interface with different logic levels, thus providing design flexibility. The SN74LVC1G14DCKRG4 is commonly used in applications such as signal conditioning, line drivers, or in the creation of oscillators due to its stable inverting characteristics.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G14DCKRG4 is no exception. It is manufactured using advanced semiconductor processes that ensure high reliability and performance consistency. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Whether you are designing consumer electronics, industrial control systems, or complex communication devices, the SN74LVC1G14DCKRG4 by Texas Instruments provides a reliable and efficient solution for your inverting needs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0526 $50.2330
2,035+ $0.0492 $100.1220
3,155+ $0.0476 $150.1780
4,525+ $0.0442 $200.0050
5,870+ $0.0426 $250.0620
7,335+ $0.0409 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 932,730 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess