EN
  • EN
  • DE

SN74LVC1G17D

Part No SN74LVC1G17D
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SC70-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712278-SN74LVC1G17D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G17D CAD Model

Description

SN74LVC1G17D Single Schmitt-Trigger Buffer from Texas Instruments

The SN74LVC1G17D device is a high-performance, single Schmitt-trigger buffer produced by Texas Instruments, designed to provide a high level of precision and stability in digital circuits. This integrated circuit (IC) is part of the SN74LVC family, which is known for its low-voltage operation and compatibility with a wide range of applications.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC1G17D offers optimal performance with a 5-V tolerant input, which allows for direct interfacing to 5V TTL logic levels. This feature is particularly beneficial in mixed-voltage systems where the device can act as a translator between different logic levels.

Key Features:

  • Logic Type: Schmitt-trigger buffer that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Operating Voltage: Ranges from 1.65V to 5.5V, making it suitable for low-power and battery-operated systems.
  • Output Drive Capability: Capable of driving up to ±24-mA at the output, providing sufficient current for various loads.
  • Logic Level Translation: The ability to interface between different voltage domains, thanks to its 5-V tolerant inputs.
  • Package: Available in a small-outline transistor (SOT) package, specifically the SOT-23-5, which is ideal for space-constrained applications.
  • Temperature Range: Designed for operation over an extended temperature range of -40°C to 85°C, ensuring reliable performance in varying environmental conditions.

The SN74LVC1G17D is an essential component for designers looking to improve signal integrity and ensure robust operation in their digital systems. Its Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is crucial for applications with long cables or slower signal edges.

With its low power consumption and high noise immunity, the SN74LVC1G17D is well-suited for use in a variety of electronic systems, including portable devices, computing, data storage, and telecommunications. Its small footprint and compatibility with industry-standard logic levels make it a versatile choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
IDT, Integrated Device Technology Inc
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Micrel
Lowest to $9.8522
Samsung
Need more? Email Us
Infineon Technologies
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,870 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess