EN
  • EN
  • DE

SN74LVC1G17DBV3

Part No SN74LVC1G17DBV3
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SINGLE SCHMITT-TRIGGER BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Win Source Part Number 191678-SN74LVC1G17DBV3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Audio, Consumer Electronics, Power Management, Imaging, Video & Vision, Communications & Networking, Wireless
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G17DBV3 CAD Model

Description

Product Description: Texas Instruments SN74LVC1G17DBV3

The SN74LVC1G17DBV3 is a high-quality single Schmitt-trigger buffer designed and manufactured by the renowned company, Texas Instruments. This product is part of the Texas Instruments' 74LVC1G series that is well-known for its high performance and reliability.

This device is characterized by its advanced design that ensures a 5-V tolerant input, even when the device is operating in the 3.3-V range. This feature makes it suitable for mixed-voltage systems where 3.3-V and 5-V components coexist. It is also equipped with the capability to drive up to 50 Ω transmission lines from 3.3-V to 5-V outputs.

The SN74LVC1G17DBV3 provides a Y = A function, where 'A' represents the input signal and 'Y' the output. It is designed to have hysteresis between the positive-going and negative-going input thresholds, which is typically 1.5 V at 25°C. This hysteresis makes the device's outputs less likely to randomly oscillate due to input noise.

Moreover, this device is designed to operate from 1.65 V to 5.5 V, ensuring a wide range of operational flexibility. It can handle continuous output current up to ±32 mA. The package for this device is SOT-23 (DBV) with 5 pins.

The SN74LVC1G17DBV3 is suitable for a wide range of applications including signal buffering, clock and data driving, as well as logic-level shifting. It is also commonly used in computers, servers, and telecommunications equipment.

In terms of environmental friendliness, the SN74LVC1G17DBV3 is RoHS compliant and adheres to the guidelines of Texas Instruments' environmental quality standards.

With its advanced features and proven performance, the SN74LVC1G17DBV3 from Texas Instruments is an excellent choice for your electronic system needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0439 $50.0460
2,435+ $0.0411 $100.0785
3,780+ $0.0397 $150.0660
5,410+ $0.0370 $200.1700
7,025+ $0.0356 $250.0900
8,775+ $0.0342 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,400 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess