EN
  • EN
  • DE

SN74LVC1G19DBVT

Part No SN74LVC1G19DBVT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X1:2 SOT23-6 / Decoder/Demultiplexer 1 x 1:2 SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 74LVC1G19
Other Names 296-SN74LVC1G19DBVTTR,296-SN74LVC1G19DBVTDKR,SN74LVC1G19DBVT,296-SN74LVC1G19DBVTCT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256531-SN74LVC1G19DBVT
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G19DBVT CAD Model

Description

Product Overview: SN74LVC1G19DBVT

The SN74LVC1G19DBVT is a versatile and high-performance single 1-of-2 decoder/demultiplexer from Texas Instruments, designed to operate within a wide voltage range of 1.65 V to 5.5 V. This feature makes it suitable for interfacing with both 3.3 V and 5 V systems, addressing the needs of modern mixed-voltage applications. The device belongs to the SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features:

  • Wide Operating Voltage Range: The SN74LVC1G19DBVT functions optimally across a voltage range of 1.65 V to 5.5 V, making it highly adaptable to various power supply requirements.
  • High Drive Capability: It is capable of driving up to 24 mA at the outputs, providing reliable signal transmission to connected devices.
  • Low Power Consumption: The device is designed for low power consumption, with a typical ICC of only 10 μA maximum, contributing to energy-efficient system designs.
  • Schmitt-Trigger Inputs: With Schmitt-trigger inputs, the SN74LVC1G19DBVT ensures enhanced noise immunity and smooth signal transition, which is crucial for applications in electrically noisy environments.
  • Multiple Package Options: Available in a compact SOT-23-6 package, the device offers a space-saving solution for PCB designs where real estate is at a premium.

Applications:

The SN74LVC1G19DBVT is an ideal component for a wide array of electronic systems. It is commonly used in:

  • Data communication equipment
  • Consumer electronics
  • Portable devices
  • Embedded systems
  • Signal routing applications

Quality and Reliability:

Texas Instruments is a leader in semiconductor solutions, and the SN74LVC1G19DBVT is built to meet the company's high standards for quality and reliability. It is designed and manufactured to work reliably under a wide range of environmental conditions, ensuring performance stability and a long operational lifespan.

Summary:

The SN74LVC1G19DBVT from Texas Instruments is a high-quality, low-voltage single 1-of-2 decoder/demultiplexer that offers flexibility, efficiency, and reliability for a multitude of electronic applications. With its wide operating voltage range, high output drive capability, and low power consumption, it's an excellent choice for designers looking to create energy-efficient and space-conscious electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess