EN
  • EN
  • DE

SN74LVC1G332DSF2

Part No SN74LVC1G332DSF2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 3-INP 6SON / OR Gate IC 1 Channel 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1x1)
Package / Case 6-XFDFN
Base Product Number 74LVC1G332
Other Names 296-SN74LVC1G332DSF2DKR,2156-SN74LVC1G332DSF2,SN74LVC1G332DSF2,296-SN74LVC1G332DSF2TR,TEXTISSN74LVC1G332DSF2,296-SN74LVC1G332DSF2CT
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257689-SN74LVC1G332DSF2
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G332DSF2 CAD Model

Description

Product Overview: SN74LVC1G332DSF2

The SN74LVC1G332DSF2 is a single 3-input positive-OR gate designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The device is characterized by its high speed and low power consumption, making it an excellent choice for a wide range of applications, including consumer electronics, computing, and industrial systems.

Key Features

  • Logic Type: 3-input OR Gate
  • Supply Voltage Range: 1.65 V to 5.5 V, allowing for use in both 3.3 V and 5 V systems.
  • Logic Level Compatibility: Inputs accept voltages to 5.5 V, providing interface capabilities with higher voltage systems without the need for additional level shifters.
  • High Speed: Propagation delay time is typically 2.9 ns at 3.3 V, facilitating fast signal processing.
  • Low Power Consumption: Ultra-low dynamic power consumption, with a typical ICC of 10 µA.
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications.
  • Package: Offered in a compact 6-pin SON package, optimizing board space.

Applications

The SN74LVC1G332DSF2 is versatile and can be applied in various digital logic circuits. Its applications include, but are not limited to:

  • Smartphones and Tablets
  • Portable and Battery-powered Devices
  • Embedded Systems
  • Data Communication Infrastructure
  • Signal Processing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC1G332DSF2 is no exception, undergoing rigorous testing to ensure it meets the industry standards for performance and longevity. Customers can rely on this component for critical and demanding applications where consistent operation is paramount.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the SN74LVC1G332DSF2. This includes detailed datasheets, application notes, and design tools to facilitate the integration of the component into various designs. Additionally, TI's customer support and community forums are available to assist with any technical queries or challenges that may arise during the design process.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess