EN
  • EN
  • DE

TLV71715PDQNR

Part No TLV71715PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.45V @ 150mA
Output Current 150mA
Operating Supply Current 55μA
PSRR 70dB to 43dB (10Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.33V @ 150mA
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 138427-TLV71715PDQNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV71715PDQNR CAD Model

Description

Introducing the TLV71715PDQNR Voltage Regulator by Texas Instruments

The TLV71715PDQNR is a highly efficient, low-dropout voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This compact and reliable regulator is ideal for a wide range of applications, from consumer electronics to industrial automation systems. With its advanced features and robust performance, the TLV71715PDQNR ensures stable and precise voltage control for sensitive electronic circuits.

Key Features of the TLV71715PDQNR

  • High Accuracy: The TLV71715PDQNR offers excellent regulation with an accuracy of ±2%, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage.
  • Current Capability: With an output current capacity of up to 150 mA, it can power a wide range of devices without the need for additional components.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against overheating and potential damage under high-temperature conditions.
  • Stable with Low-ESR Ceramic Capacitors: The TLV71715PDQNR is designed to be stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR). This ensures stable operation even under dynamic load conditions.

Applications

The versatility of the TLV71715PDQNR makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and microcontrollers
  • Healthcare equipment
  • Automotive infotainment and telematics

Package and Availability

The TLV71715PDQNR voltage regulator is available in a small 2mm x 2mm SON-6 package, which is perfect for space-constrained applications. Its compact size does not compromise its performance or reliability, making it an excellent choice for designers looking to optimize their power management solutions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The TLV71715PDQNR is part of Texas Instruments' commitment to providing innovative, high-quality products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3510 $50.8950
350+ $0.2880 $100.8000
540+ $0.2790 $150.6600
745+ $0.2700 $201.1500
960+ $0.2610 $250.5600
1,285+ $0.2340 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess