EN
  • EN
  • DE

AD7524CQ

Part No AD7524CQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 8-Bit Buffered Multiplying DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137328-AD7524CQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7524CQ CAD Model

Description

AD7524CQ DAC

The AD7524CQ is a monolithic CMOS, 8-bit digital-to-analog converter (DAC) from the reputable manufacturer, Analog Devices Inc. This high-performance device is designed to offer a perfect blend of reliability, precision, and ease of integration for a wide array of applications, including industrial control systems, digital signal processing, and automated test equipment.

Key Features:

  • Resolution: 8-bit parallel data input for precise digital-to-analog conversion.
  • Settling Time: Fast settling time ensures quick response to input commands, making it ideal for real-time applications.
  • Low Power Consumption: Optimized for energy efficiency, which is crucial for battery-powered and portable devices.
  • Wide Supply Range: Operates with a dual power supply ranging from ±4.5V to ±15.5V, providing flexibility in various system designs.
  • Voltage Output: Capable of providing a stable voltage output, which can be scaled to fit specific application needs.
  • Package: Available in a 16-lead CERDIP package, ensuring robustness and reliability in harsh environments.

Performance Advantages:

The AD7524CQ stands out for its impressive linearity and minimal glitch impulse, which translates to a smooth and stable analog output. The DAC's high level of integration reduces the need for external components, simplifying design and reducing the overall system cost. Its compatibility with various microprocessors and digital systems makes it a versatile choice for designers.

Applications:

Thanks to its robust design and high accuracy, the AD7524CQ is well-suited for applications such as:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Portable Instrumentation

With its proven performance and the backing of Analog Devices Inc.'s expertise, the AD7524CQ is a reliable choice for professionals seeking a high-quality DAC solution.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess