Product Overview: 74AHC1GU04DBVTG4
The 74AHC1GU04DBVTG4 is a high-speed CMOS device manufactured by Texas Instruments, renowned for its expertise in semiconductor design and production. This product is a single inverter gate that operates with a wide range of power supplies and is designed for exceptional speed performance while maintaining low power consumption.
Key Features
- Logic Family: The device is part of the 74AHC family, which is well-known for its high-speed CMOS technology.
- Logic Type: It features a single inverter logic gate, which is a fundamental building block for a wide array of digital circuits.
- Supply Voltage Range: The 74AHC1GU04DBVTG4 operates over a broad supply voltage range of 2V to 5.5V, making it suitable for various applications and compatible with TTL levels.
- Output Drive Capability: It can drive up to 8 mA at the output, allowing it to interface with several other logic devices.
- Package: The device comes in a small and efficient SOT-23-5 package, which is ideal for space-constrained applications.
- Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability in diverse operating conditions.
Applications
The 74AHC1GU04DBVTG4 is suitable for a variety of applications that require logic inversion, such as:
- Signal processing
- Wave shaping
- Logic level translation
- Timing circuits
- Glitch elimination
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The 74AHC1GU04DBVTG4 is built to meet the stringent standards expected by designers and engineers in today's electronics industry. With Texas Instruments' reputation for excellence, you can trust this device for your critical design needs.