EN
  • EN
  • DE

SN74LVC1G373YZTR

Part No SN74LVC1G373YZTR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 6DSBGA  /  D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 32mA, 32mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-UFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74LVC1G
Other Names 2156-SN74LVC1G373YZTR,2156-SN74LVC1G373YZTR-TITR,TEXTISSN74LVC1G373YZTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257238-SN74LVC1G373YZTR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G373YZTR CAD Model

Description

The SN74LVC1G373YZTR is a single D-type latch with a 3-state output designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance, low-voltage CMOS device is part of the 74LVC family, which is known for its low power consumption and high-speed operation.

Key Features

  • IC Type: Single D-type Latch with 3-State Output
  • Logic Family: 74LVC
  • Operating Voltage: 1.65 V to 5.5 V
  • Output Drive Capability: ±24 mA at 3.3 V
  • Propagation Delay Time: Approximately 3.4 ns at 3.3 V, 5 pF
  • Package: DSBGA
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to +85°C

Product Description

The SN74LVC1G373YZTR is a transparent D-type latch that features a latch-enable (LE) input and an output-enable (OE) input. When LE is high, the Q output follows the data (D) input. When LE is taken low, the Q output is latched at the level of the D input. Meanwhile, when OE is low, the Q output is active and reflects the latched data. However, when OE is high, the output is in a high-impedance state, effectively disconnecting it from the circuit, which is beneficial when multiple outputs are connected to a common bus.

Designed for use in a variety of applications, including data storage, addressable latching, and communications systems, this device offers a flexible and reliable solution for digital data storage and transfer. The SN74LVC1G373YZTR's wide operating voltage range and high-speed operation make it suitable for interfacing with microprocessors and other logic systems that operate at different voltage levels.

Furthermore, the device is offered in a small DSBGA package, making it ideal for space-constrained applications. The SN74LVC1G373YZTR is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of temperature conditions.

Applications

  • Data storage systems
  • Addressable latching
  • Communications systems
  • Microprocessor and logic system interfaces

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess