EN
  • EN
  • DE

SN74LVC1G4DCKR

Part No SN74LVC1G4DCKR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095170-SN74LVC1G4DCKR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G4DCKR CAD Model

Description

SN74LVC1G4DCKR Single Inverter Gate by Texas Instruments

The SN74LVC1G4DCKR is a high-performance, single inverter gate designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is part of the 74LVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74LVC1G4DCKR is ideal for a wide range of applications, including mobile phones, computing devices, and other electronic systems that require logic-level conversions or signal inversion.

Key Features:

  • Logic Type: Inverter Gate
  • Logic Level: Low-Voltage CMOS (LVC)
  • Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic levels and interoperability with both 3.3V and 5V systems.
  • Output Drive Capability: Capable of driving up to 24mA at the output, providing robust signal transmission.
  • High-Speed Operation: Fast propagation delay times, ensuring quick response in critical applications.
  • Power Down Protection: Inputs and outputs are protected during power down conditions, preventing potential damage to the device.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection for improved reliability and longevity in harsh environments.
  • Package: The device is available in a compact SC70-5 package, which is suitable for space-constrained applications.

Applications:

The SN74LVC1G4DCKR is versatile and can be used in a variety of applications, such as:

  • Logic level shifting
  • Signal inversion
  • Wave shaping
  • Oscillator circuits
  • Glitch-free power-up/power-down circuits

With its wide supply voltage range and low power consumption, the SN74LVC1G4DCKR is an excellent choice for battery-operated and portable devices, where power efficiency is critical. It is also characterized by its low input capacitance, which minimizes loading on the driving circuit.

Overall, the SN74LVC1G4DCKR exemplifies Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, power efficiency, and small footprint makes it a valuable component for designers looking to optimize their digital logic systems.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.3269
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention