EN
  • EN
  • DE
  • IT

SN74LVC1G66YEPR

Part No SN74LVC1G66YEPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 5DSBGA  /  1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 4.2ns, 5ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74LVC1G
Other Names -296-18786-1,296-18786-2R,-SN74LVC1G66YEPRR,2156-SN74LVC1G66YEPR,296-18786-1R,-296-18786-1,-296-18786-1R,2156-SN74LVC1G66YEPR-TITR,TEXTISSN74LVC1G66YEPR,296-18786-2,296-18786-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261769-SN74LVC1G66YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G66YEPR CAD Model

Description

Product Overview

The SN74LVC1G66YEPR from Texas Instruments is a high-performance, single-pole, single-throw (SPST) analog switch from the LVC family, designed for operation over a broad voltage range. This compact and versatile switch is ideal for a multitude of applications ranging from signal gating to signal multiplexing, and from power management to circuit isolation.

Key Features

  • Versatile Voltage Range: The SN74LVC1G66YEPR operates at a wide voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Low ON-State Resistance: This switch provides a low ON-state resistance (Ron) that typically ranges from 5 Ω to 10 Ω, ensuring minimal signal distortion and power loss across the switch.
  • High Speed: It exhibits fast switching characteristics, with a typical break-before-make interval of 0.5 ns, which helps in reducing signal overlap and ensuring clean transitions.
  • Low Power Consumption: The device maintains low power consumption with a typical ICC of only 10 µA (max), contributing to energy-efficient designs.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static discharges, withstanding up to ±8 kV Human Body Model (HBM).

Applications

The SN74LVC1G66YEPR is suitable for a wide range of applications, including, but not limited to:

  • Signal routing and multiplexing
  • Power domain isolation
  • Analog and digital signal switching
  • Audio and video signal processing
  • Communication systems
  • Portable and battery-powered devices

Package and Quality

Provided in a tiny DSBGA package, the SN74LVC1G66YEPR is designed for space-constrained applications. The device is also available in a variety of other package options to suit different design needs. Texas Instruments ensures the highest quality and reliability, with rigorous testing and quality control measures applied to each product.

Conclusion

Overall, the SN74LVC1G66YEPR is a reliable and efficient solution for designers looking to incorporate a high-quality analog switch into their electronic projects. With its wide voltage range, low ON-state resistance, and fast switching, this component from Texas Instruments stands out in its class, offering both flexibility and performance for a multitude of switching applications.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess