EN
  • EN
  • DE

SN74LVC1G74RSER

Part No SN74LVC1G74RSER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset | IC FF D-TYPE SNGL 1BIT 8UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 200MHz
Max Propagation Delay at V, Max CL 4.4ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Iq) 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFQFN
Family Part Number 74LVC1G74
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255570-SN74LVC1G74RSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G74RSER CAD Model

Description

The SN74LVC1G74RSER from Texas Instruments is a high-performance, single D-type positive-edge-triggered flip-flop with a direct clear input. This advanced integrated circuit is designed to operate from 1.65 V to 5.5 V, making it suitable for a variety of applications ranging from portable electronics to industrial systems. The device is part of the LVC family, which is known for low-voltage operation and low power consumption while maintaining high-speed operation.

This flip-flop features an 8-pin QFN package that provides a compact footprint for space-constrained applications. The SN74LVC1G74RSER is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Its robust design allows for high tolerance against static discharge and electrical over-stress, contributing to its durability and longevity in demanding environments.

The device's functionality includes a data input (D), a clock input (CLK), a clear input (CLR), and a Q output. Upon a positive-edge transition of the clock signal, the Q output is set to the logic level present at the D input. If the clear input is taken low, the Q output is immediately set to low, regardless of the other inputs. This feature allows for synchronous reset capability, which is essential for precise timing and control in digital systems.

With its fast switching speeds and high drive strength, the SN74LVC1G74RSER is ideal for interfacing with high-speed microprocessors and can be used in a variety of digital applications, such as data storage, communication systems, and complex logic circuits. Its low-power dissipation and compatibility with mixed-voltage systems make it an excellent choice for battery-operated devices and other power-sensitive applications.

Overall, the SN74LVC1G74RSER is a versatile and reliable component that exemplifies Texas Instruments' commitment to providing innovative solutions for the electronics industry. Its combination of low power consumption, high speed, and robust performance in a compact package makes it an excellent choice for designers looking to maximize efficiency in their digital designs.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4982 $52.3110
245+ $0.4088 $100.1560
380+ $0.3960 $150.4800
525+ $0.3833 $201.2325
675+ $0.3705 $250.0875
905+ $0.3322 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess