EN
  • EN
  • DE

SN74LVC1G79WDCKREP

Part No SN74LVC1G79WDCKREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT SC70-5 / Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4 pF
Temperature Range - Operating -55°C ~ 115°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74LVC1G79
Other Names V62/05621-01XE,-SN74LVC1G79WDCKREPR,296-19506-2R,296-19506-1R,296-19506-6INACTIVE,296-19506-6R,2156-SN74LVC1G79WDCKREP,296-19506-1INACTIVE,-V62/05621-01XE,-296-19506-1,TEXTISSN74LVC1G79WDCKREP,-296-19506-1,296-19506-1,296-19506-2,296-19506-6
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258399-SN74LVC1G79WDCKREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G79WDCKREP CAD Model

Description

SN74LVC1G79WDCKREP - Single Positive-Edge-Triggered D-Type Flip-Flop

The SN74LVC1G79WDCKREP is a highly reliable, single positive-edge-triggered D-type flip-flop integrated circuit, meticulously engineered by Texas Instruments to meet the stringent requirements of space-constrained and industrial applications. This component is part of Texas Instruments' enhanced product (EP) portfolio, designed to perform reliably in harsh environments and is characterized for extended temperature ranges, making it suitable for a wide array of applications including aerospace, defense, and other high-reliability industries.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC1G79WDCKREP offers optimal performance with a 3.3-V power supply while maintaining compatibility with 5-V logic signals. This feature enables the device to interface with both legacy systems and modern low-voltage components, ensuring seamless integration into various circuit designs.

The device boasts a wide data bandwidth and supports a maximum clock frequency that ensures swift data processing and transfer, making it ideal for high-speed data capturing systems. The flip-flop has a clear input that directly interfaces with the system's reset line, providing an immediate and reliable reset functionality, which is critical for maintaining system stability and data integrity.

The SN74LVC1G79WDCKREP comes in a compact SC70 package, which is not only space-efficient but also offers excellent power dissipation characteristics. Its small footprint is particularly beneficial for designs where board space is at a premium, such as in portable electronics or densely packed PCBs.

Key features of the SN74LVC1G79WDCKREP include:

  • Support for 3.3-V and 5-V mixed-voltage operation
  • Enhanced product version characterized for ambient temperatures from -55°C to 125°C
  • Low power consumption for energy-efficient designs
  • SC70 packaging for space-saving applications
  • Latch-up performance exceeds 100 mA per JESD 78, Class II
  • ESD protection exceeds JESD 22

With its combination of robustness, high performance, and small package size, the SN74LVC1G79WDCKREP from Texas Instruments is an excellent choice for designers looking to create reliable, high-speed digital logic circuits in demanding environments.

You May Also Be Interested in

ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7324 $51.9720
75+ $1.4215 $106.6125
110+ $1.3771 $151.4810
155+ $1.3327 $206.5685
195+ $1.2882 $251.1990
260+ $1.1550 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess