SN74LVC1G98DCK3 - Configurable Multiple-Function Gate
The SN74LVC1G98DCK3 is a versatile and innovative logic gate product from Texas Instruments, designed to meet a wide range of application needs. This configurable multiple-function gate is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G98DCK3 offers the functionality of three different logic gates in one compact package, making it an ideal choice for space-constrained applications.
This device can be configured as a single 2-input AND gate, a 2-input OR gate, or a 2-input XOR gate, providing design flexibility and reducing the need for multiple components on a circuit board. Configuration is easily achieved by connecting the select inputs (S0 and S1) to either Vcc or GND, allowing the user to set the desired logic function without the need for external components.
The SN74LVC1G98DCK3 operates from a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. Its low power consumption and support for down translation to lower voltage levels without the need for level shifters further enhance its versatility in mixed-voltage environments.
Featuring a 5-pin SC70 package, the SN74LVC1G98DCK3 is optimized for minimal footprint and is suitable for use in a variety of applications, including portable electronics, computing devices, and embedded systems. The device also offers robust ESD protection and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a range of environmental conditions.
With its flexible configuration options, broad voltage compatibility, and compact form factor, the SN74LVC1G98DCK3 from Texas Instruments is an excellent choice for designers looking to incorporate a configurable logic solution in their electronic designs. Its ability to perform multiple functions while conserving board space makes it a valuable addition to any project requiring logic gate functionality.
For more detailed information, including datasheets, application notes, and support tools, visit the Texas Instruments website or contact their support team.