EN
  • EN
  • DE

SN74LVC1GX04DBVT

Part No SN74LVC1GX04DBVT
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC CRYSTAL OSC DRIVER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1100528-SN74LVC1GX04DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1GX04DBVT CAD Model

Description

Product Overview: SN74LVC1GX04DBVT

The SN74LVC1GX04DBVT from Texas Instruments is a single inverter gate that operates on a very low voltage and current logic level. This device is part of the LVC (Low-Voltage CMOS) family, which is designed to support 1.65V to 5.5V V<sub>CC operation, making it suitable for interfacing with both 3.3V and 5V systems. This level of versatility ensures that it can be used in a wide range of applications, from modern low-voltage devices to legacy systems requiring higher voltage levels.

The SN74LVC1GX04DBVT is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. Despite its small size, it delivers high performance with a significant drive capability. The device features a high degree of flexibility with inputs and outputs that are 5V-tolerant, even when the device is powered by a 3.3V supply. This tolerance allows for mixed-voltage system integration and provides a buffer for high-voltage signals.

One of the key attributes of the SN74LVC1GX04DBVT is its robustness. It provides latch-up performance that exceeds 100 mA per JESD 78, Class II, and it also offers ESD protection exceeding JESD 22, ensuring the device's longevity and reliability in harsh environments. This makes it an excellent choice for industrial, automotive, and telecommunications applications where reliability is paramount.

Furthermore, the SN74LVC1GX04DBVT supports fast signal propagation with a propagation delay (t<sub>pd) of typically 3.4 ns at 3.3V, enabling high-speed operation for a range of digital applications. Its low power consumption is another advantage, making it suitable for battery-operated and power-sensitive designs.

In summary, the SN74LVC1GX04DBVT is a highly reliable, versatile, and high-performance single inverter gate that meets the needs of modern electronic systems. Its compatibility with various voltage levels and small footprint makes it an excellent choice for designers looking to create efficient and space-saving circuits without compromising on performance or durability.

You May Also Be Interested in

Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9176 $50.4680
135+ $0.7530 $101.6550
210+ $0.7294 $153.1740
285+ $0.7059 $201.1815
370+ $0.6824 $252.4880
495+ $0.6118 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess