The SN74LVC2244APWRG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to operate at 2.7 V to 3.6 V. This device is specifically engineered to facilitate the transfer of data from one domain to another with optimal power and speed efficiency. It is ideal for a wide range of applications across various industries, including consumer electronics, automotive, telecommunications, and industrial systems.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Output Type: 3-State Outputs
- Supply Voltage Range: 2.7 V to 3.6 V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
- Propagation Delay Time: 2.6 ns at 3.3 V
- Output Current: High/Low: ±24 mA
- RoHS: Compliant
Product Advantages
The SN74LVC2244APWRG4 boasts several advantages that make it a reliable choice for high-speed signal transmission. Its low-voltage operation minimizes power consumption, while the ability to drive ±24 mA provides robust output current for driving heavy loads. The device's 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, further simplifying design and reducing component count.
Applications
Thanks to its versatile design, the SN74LVC2244APWRG4 is suitable for a variety of applications. It can be used in bus interface circuits, with its non-inverting buffers providing the necessary drive capability. Additionally, it's ideal for memory address drivers, clock drivers, and bidirectional data path drivers where signal integrity and speed are critical. Its wide operating temperature range allows for deployment in environments with challenging thermal conditions.
Whether you're designing a new system or upgrading an existing one, the SN74LVC2244APWRG4 from Texas Instruments is a dependable component that ensures high-speed data transmission with minimal power usage.