EN
  • EN
  • DE

SN74LVC244APWT

Part No SN74LVC244APWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100544-SN74LVC244APWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC244APWT CAD Model

Description

Product Overview: SN74LVC244APWT from Texas Instruments

The SN74LVC244APWT is a high-performance, octal buffer/line driver from Texas Instruments designed to operate from 1.65 V to 3.6 V. This makes it suitable for interfacing with 3.3 V and 2.5 V components in mixed voltage systems. The device is part of the LVC family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Wide Operating Voltage Range: The SN74LVC244APWT is versatile with a wide range of operating voltages from 1.65 V to 3.6 V, making it compatible with various logic levels.
  • High Drive: It can drive up to 24 mA at the outputs, providing good signal integrity on loaded buses.
  • Low Power Consumption: The device features a low power consumption, with a typical ICC of only 0.8 µA, which is ideal for power-sensitive applications.
  • Bus Hold Data Inputs: It includes a bus hold feature that retains the inputs’ last state whenever the input goes to high impedance, preventing floating inputs and reducing the need for external pull-up/pull-down resistors.
  • Inputs Accept Voltages up to 5.5V: This allows for direct interfacing with 5V logic levels without damage.
  • Flow-Through Architecture: The design of the SN74LVC244APWT optimizes the PCB layout.
  • ESD Protection: It features robust ESD protection, ensuring reliability and longevity in harsh environments.

Applications

The SN74LVC244APWT is used in a wide array of applications, including:

  • Bus transceiver operations in mixed 3.3 V/5 V systems
  • Memory drivers, clock drivers, and bidirectional communication interfaces
  • Level shifting operations for interfacing with different logic levels
  • Signal buffering for data transmission lines

Product Packaging

This device is offered in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, under the ordering code SN74LVC244APWT. The package is designed for space-saving on PCBs and is suitable for automated surface-mount assembly processes.

For detailed specifications, application circuits, and additional information, it is recommended to consult the datasheet provided by Texas Instruments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1439 $50.3650
745+ $0.1348 $100.4260
1,155+ $0.1302 $150.3810
1,655+ $0.1211 $200.4205
2,145+ $0.1166 $250.1070
2,680+ $0.1120 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,730 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess