EN
  • EN
  • DE

SN74LVC257AQDREP

Part No SN74LVC257AQDREP
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LVC25
Other Names 296-22356-1,296-22356-2,-V62/04660-01XE,296-22356-2R,V62/04660-01XE,296-22356-6,296-22356-6R,296-22356-1R,-V62/04660-01XER,-296-22356-1,-296-22356-1R,-296-22356-1,-SN74LVC257AQDREPR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256525-SN74LVC257AQDREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC257AQDREP CAD Model

Description

The SN74LVC257AQDREP is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments designed to operate from 2.7 V to 3.6 V, making it ideal for use in 3.3 V systems. This device is part of the TI's Enhanced Product (EP) portfolio, which is specifically designed to perform reliably in harsh environments and is suited for applications that require extended temperature ranges.

With its low-voltage operation, the SN74LVC257AQDREP is optimized for low-power consumption while maintaining high-speed operation. It features a maximum data rate of 380 Mbps with a propagation delay time of just 3.4 ns (typical) at 3.3 V. This makes it an excellent choice for high-speed data routing and switching applications in various digital systems.

Key Features:

  • Voltage Range: Operates from 2.7 V to 3.6 V, compatible with 3.3 V systems.
  • Enhanced Product (EP): Designed to perform reliably in extreme temperatures and harsh environments.
  • High-Speed: Maximum data rate of 380 Mbps for efficient data processing.
  • Low Propagation Delay: 3.4 ns typical at 3.3 V, minimizing signal latency.
  • Multiple Configuration Options: Quadruple 2-line to 1-line data selector/multiplexer functionality, offering flexibility in application design.
  • Robust Design: Meets or exceeds the requirements of the military specifications.

The device is provided in a 16-pin QSOP (Quad Small Outline Package) and is characterized for operation over the full military temperature range of -55°C to 125°C. The SN74LVC257AQDREP includes features such as inputs and outputs on opposite sides of the package to facilitate routing, 3-state outputs that can connect directly to a bus-organized system, and control inputs that can be connected to the outputs of a microprocessor or microcontroller to control data flow.

Whether you are designing for rugged industrial applications, military hardware, or any system that demands dependable performance under stress, the SN74LVC257AQDREP from Texas Instruments is a reliable and versatile choice that ensures data integrity and efficient operation.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess