Product Overview: SN74LVC2G02YZPR by Texas Instruments
The SN74LVC2G02YZPR is a high-performance, dual 2-input NOR gate integrated circuit from Texas Instruments, designed for use in a broad range of applications. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Operating Voltage: The device supports a wide range of supply voltages from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- Logic Type: Dual 2-input NOR gate, providing the essential function of logical negation followed by a logical OR.
- Output Drive Capability: Capable of driving up to ±24-mA at the output, ensuring robust signal transmission.
- Low Power Consumption: Features a low power consumption design, which is critical for battery-operated and power-sensitive applications.
- High-Speed Operation: Offers high-speed performance with a typical propagation delay (tpd) of 3.4 ns at 3.3V, enabling fast signal processing in time-critical applications.
- Packaging: Available in a compact DSBGA package, the SN74LVC2G02YZPR is optimized for space-constrained applications.
- Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
Applications
The SN74LVC2G02YZPR is versatile enough to be used in a variety of digital applications, including but not limited to:
- Smartphones and portable electronics
- Computing and data storage systems
- Networking equipment
- Signal processing
- Industrial control systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC2G02YZPR is no exception. Manufactured with advanced semiconductor processes, this integrated circuit meets the stringent requirements of modern electronic systems. Whether you're developing consumer electronics or industrial automation solutions, the SN74LVC2G02YZPR offers the performance and dependability that engineers and designers can trust.