EN
  • EN
  • DE

SN74LVC2G04DBVT

Part No SN74LVC2G04DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC DUAL INVERTER GATE SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 1100566-SN74LVC2G04DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G04DBVT CAD Model

Description

SN74LVC2G04DBVT Dual Inverter from Texas Instruments

The SN74LVC2G04DBVT is a high-performance, dual inverter integrated circuit designed and manufactured by Texas Instruments. This device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments. It is ideal for a wide range of applications, including signal processing, computing, and control systems where space is at a premium and low power consumption is essential.

Key Features:

  • Operating Voltage Range: The SN74LVC2G04DBVT operates at a voltage range of 1.65 V to 5.5 V, making it versatile for use in various logic systems and ensuring compatibility with both 3.3 V and 5 V logic levels.
  • Logic Type: This device features two independent inverters, providing the ability to invert two separate input signals simultaneously.
  • High Drive Capability: With the ability to source and sink up to 32 mA of output current, the SN74LVC2G04DBVT can drive multiple loads or interface with other logic families seamlessly.
  • Low Power Consumption: The low dynamic power consumption, owing to the low operating voltage and reduced power-down leakage current, makes it an energy-efficient choice for battery-powered and power-sensitive applications.
  • Output Compatibility: The outputs are 5V tolerant, which allows for interface with higher voltage systems without the need for additional level shifters.
  • Package Type: The device comes in a DBVT package, which is a small-outline transistor package, providing a compact footprint suitable for space-constrained applications.
  • Performance: It offers high-speed operation, with typical propagation delays as low as 3.4 ns at 3.3 V, ensuring swift signal processing for high-speed data paths.

Applications:

The SN74LVC2G04DBVT is widely used in a variety of electronic systems due to its flexibility and high performance. Some common applications include:

  • Servers and Networking Equipment: For signal inversion and buffering in data transmission circuits.
  • Consumer Electronics: In portable devices where power efficiency and small form factor are crucial.
  • Industrial Control Systems: Where reliable logic level translation and signal integrity are necessary.
  • Automotive Systems: For use in infotainment and body control modules that require robust performance under varying voltage conditions.

Overall, the SN74LVC2G04DBVT is a highly reliable and efficient solution for designers looking to implement dual inverter functions with minimal power draw and a small physical footprint.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0839 $50.3400
1,275+ $0.0786 $100.2150
1,975+ $0.0760 $150.1000
2,835+ $0.0706 $200.1510
3,680+ $0.0680 $250.2400
4,595+ $0.0653 $300.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,990 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess