Product Overview: SN74LVC2G06DSFR
The SN74LVC2G06DSFR is a dual inverter from Texas Instruments designed with the purpose of providing high-speed logic while operating at low voltage. It is part of the LVC family, which is renowned for its low-voltage CMOS technology, offering a balance between speed and power consumption.
Key Features
- Logic Type: Dual Inverter with Open-Drain Outputs
- Voltage Range: 1.65 V to 5.5 V, accommodating a wide range of applications and compatibility with multiple logic levels.
- Output Drive Capability: Capable of sinking significant current, it is suitable for driving LEDs or other low-power devices.
- High-Speed Operation: With a typical propagation delay of only 3.4 ns at 3.3 V, it is ideal for high-speed applications.
- ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
- Package: Supplied in an 8-pin SON package that is both space-saving and surface-mountable, making it suitable for compact PCB designs.
Applications
The SN74LVC2G06DSFR is versatile and can be used in a variety of electronic circuits. Its applications include, but are not limited to:
- Logic level translation
- Signal inversion
- Line driving
- Interface circuitry
- Power supply control
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC2G06DSFR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With Texas Instruments' reputation for creating reliable and durable products, you can be confident in the performance and longevity of this dual inverter.
Ordering and Packaging
The product is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. The SN74LVC2G06DSFR is RoHS compliant, ensuring adherence to environmental standards and regulations.