EN
  • EN
  • DE

SN74LVC2G07DSFR

Part No SN74LVC2G07DSFR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 2 Element Bit per Element Output
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Family Name 74LVC2G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LVC2G07DSFR-ND, -296-30605-1-ND, 296-30605-6, -SN74LVC2G07DSFR-NDR, 296-30605-2, 296-30605-1, -296-30605-1
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850207-SN74LVC2G07DSFR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G07DSFR CAD Model

Description

SN74LVC2G07DSFR Dual Buffer/Driver with Open-Drain Outputs

The SN74LVC2G07DSFR is a high-performance, dual buffer and driver device from Texas Instruments designed with open-drain outputs. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The device comes in a small 8-pin SON package, making it suitable for space-constrained applications.

The SN74LVC2G07DSFR operates over a wide voltage range from 1.65V to 5.5V, which allows it to interface with both 3.3V and 5V logic levels seamlessly. This makes it an ideal choice for voltage translation applications in mixed-voltage systems. Additionally, the device features a high drive strength that can sink significant current, and its open-drain outputs allow for wired-OR configurations.

With its ability to perform at a high speed, the SN74LVC2G07DSFR supports fast signal propagation with a propagation delay time of typically 3.4 ns at 3.3 V. This characteristic is particularly valuable in high-speed data transmission and processing applications where minimal signal delay is crucial.

The inputs of the SN74LVC2G07DSFR are tolerant to 5.5V, even when the device is powered off, ensuring that the IC is protected from potential damage due to input voltage spikes. Moreover, the device features low power consumption, which is an essential attribute for battery-operated and power-sensitive designs.

Texas Instruments ensures that its products meet high-quality standards, and the SN74LVC2G07DSFR is no exception. It is characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions. This robustness, combined with the functionality of the device, makes it a versatile component for a variety of applications, including but not limited to, creating logic-level shifts, driving heavy loads, and interfacing in open-drain systems.

Overall, the SN74LVC2G07DSFR is a versatile and reliable solution for designers looking to incorporate dual buffer/drivers with open-drain outputs into their electronic designs. Its compatibility with various logic levels, high-speed performance, and robustness make it a smart choice for modern digital systems.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3203 $51.2480
385+ $0.2629 $101.2165
590+ $0.2546 $150.2140
815+ $0.2464 $200.8160
1,050+ $0.2382 $250.1100
1,405+ $0.2136 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,700 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess