EN
  • EN
  • DE

SN74LVC2G08DCU3

Part No SN74LVC2G08DCU3
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1609+Rohs
Reference case MSSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734596-SN74LVC2G08DCU3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G08DCU3 CAD Model

Description

SN74LVC2G08DCU3 - Texas Instruments

The SN74LVC2G08DCU3 is a high-performance, dual 2-input positive-AND gate integrated circuit (IC) from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it suitable for interfacing with both 3.3 V and 5 V systems. It belongs to the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

This IC features two independent AND gates that are useful in performing logical conjunction operations. The inputs of the SN74LVC2G08DCU3 are capable of handling 5.5 V even when the device is powered off, which protects the device from potential damage due to mismatched supply voltages. This feature, known as I/O tolerance, is particularly advantageous in mixed-voltage environments.

The SN74LVC2G08DCU3 offers a wide range of benefits and features, including:

  • Low Power Consumption: It has a significantly low power consumption, which makes it ideal for use in battery-powered devices and other power-sensitive applications.
  • High Speed: Despite its low power usage, it does not compromise on speed, providing fast switching characteristics.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection, which ensures reliability and longevity in the face of inadvertent static discharges.
  • Logic Level Translation: The ability to operate at various voltage levels allows for seamless logic level translation between different voltage domains within a system.

Furthermore, the SN74LVC2G08DCU3 comes in a compact VSSOP-8 (Very-Thin Shrink Small Outline Package) which is ideal for space-constrained applications. This package also ensures reduced board space without compromising performance. The IC is characterized for operation from -40°C to +125°C, making it suitable for industrial temperature ranges.

Whether you are designing consumer electronics, industrial control systems, or complex computing devices, the SN74LVC2G08DCU3 from Texas Instruments is an excellent choice for a reliable and efficient dual 2-input AND gate solution.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess